Skyworks Solutions, Inc. 0.6 to 6.0 GHz 4XSPST Shunt MIPI® Antenna Tuning Sky5® Switch SKY59272-707LF

Description
The SKY59272-707LF is a Quad Flat No-Lead (QFN) 4X single-pole, single-throw (4XSPST) switch designed for antenna tuning applications that require ultra-low ON resistance and low OFF capacitance. Switching is controlled by an integrated Mobile Industry Processor Interface (MIPI) v2.1 controller. No external DC blocking capacitors are required as long as no DC voltage is applied on any RF path. The SKY59272-707LF is provided in a compact 12-pin, 1.6 x 1.6 x 0.45 mm (typical) QFN that meets requirements for board-level assembly.
Request a Quote Datasheet
Description
The SKY59272-707LF is a Quad Flat No-Lead (QFN) 4X single-pole, single-throw (4XSPST) switch designed for antenna tuning applications that require ultra-low ON resistance and low OFF capacitance. Switching is controlled by an integrated Mobile Industry Processor Interface (MIPI) v2.1 controller. No external DC blocking capacitors are required as long as no DC voltage is applied on any RF path. The SKY59272-707LF is provided in a compact 12-pin, 1.6 x 1.6 x 0.45 mm (typical) QFN that meets requirements for board-level assembly.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.6 to 6.0 GHz 4XSPST Shunt MIPI® Antenna Tuning Sky5® Switch - SKY59272-707LF - Skyworks Solutions, Inc.
Irvine, CA, United States
0.6 to 6.0 GHz 4XSPST Shunt MIPI® Antenna Tuning Sky5® Switch
SKY59272-707LF
0.6 to 6.0 GHz 4XSPST Shunt MIPI® Antenna Tuning Sky5® Switch SKY59272-707LF
The SKY59272-707LF is a Quad Flat No-Lead (QFN) 4X single-pole, single-throw (4XSPST) switch designed for antenna tuning applications that require ultra-low ON resistance and low OFF capacitance. Switching is controlled by an integrated Mobile Industry Processor Interface (MIPI) v2.1 controller. No external DC blocking capacitors are required as long as no DC voltage is applied on any RF path. The SKY59272-707LF is provided in a compact 12-pin, 1.6 x 1.6 x 0.45 mm (typical) QFN that meets requirements for board-level assembly.

The SKY59272-707LF is a Quad Flat No-Lead (QFN) 4X single-pole, single-throw (4XSPST) switch designed for antenna tuning applications that require ultra-low ON resistance and low OFF capacitance. Switching is controlled by an integrated Mobile Industry Processor Interface (MIPI) v2.1 controller.
No external DC blocking capacitors are required as long as no DC voltage is applied on any RF path.
The SKY59272-707LF is provided in a compact 12-pin, 1.6 x 1.6 x 0.45 mm (typical) QFN that meets requirements for board-level assembly.

Supplier's Site
RF Switches - 863-SKY59272-707LFTR-ND - DigiKey
Thief River Falls, MN, United States
IC RF SWITCH 4XSPST 6GHZ 12QFN

IC RF SWITCH 4XSPST 6GHZ 12QFN

Buy Now Datasheet
RF and Microwave Switch - SKY59272-707LF - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
SKY59272-707LF
RF and Microwave Switch SKY59272-707LF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Switches - SKY59272-707LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY59272-707LF
RF Switches SKY59272-707LF
RF Switch IC General Purpose 4 x SPST 50Ohm 12-QFN (1.6x1.6)

RF Switch IC General Purpose 4 x SPST 50Ohm 12-QFN (1.6x1.6)

Buy Now Datasheet

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number SKY59272-707LF 863-SKY59272-707LFTR-ND SKY59272-707LF SKY59272-707LF
Product Name 0.6 to 6.0 GHz 4XSPST Shunt MIPI® Antenna Tuning Sky5® Switch RF Switches RF and Microwave Switch RF Switches
Package Type Surface Mount; QFN, 12L Surface Mount; 12-XFQFN QFN Surface Mount
Frequency Range 600 to 6000 MHz 600 to 6000 MHz 600 to 6000 MHz 600 to 6000 MHz
Type Single Pole Single Throw; 4XSPST Single Pole Single Throw Single Pole Single Throw; 4XSPST Single Pole Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

0.9 to 6.0 GHz SPDT Switch - SKYA21038 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLPD, 6L
Frequency Range 900 to 6000 MHz
Isolation 22 to 38 dB
View Details
4 suppliers
0.1-6.0 GHz GaAs SPDT Switch - SKY13314-374LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 6L
Frequency Range 100 to 6000 MHz
Isolation 21 to 22 dB
View Details
4 suppliers
0.1-3.0 GHz GaAs SPDT Switch - SKY13321-360LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 8L
Frequency Range 100 to 3000 MHz
Isolation 16 to 26 dB
View Details
4 suppliers