The NMS2KT is a DC to 40 GHz, single-pole double-throw, terminated coaxial switch for applications in wireless, radar, and laboratory testing. It has a 50 Ω impedance, 2.92 mm female RF connectors, and a mechanical size of 36.5 × 53.2 × 13.2 mm. Insertion loss ranges from 0.3 dB at DC-6 GHz to 0.9 dB at 32-40 GHz, with isolation above 50 dB across all bands and VSWR up to 1.9 at 32-40 GHz. Switching time is 15 ms maximum, and operational life is rated for 2 million cycles. It supports both latching and failsafe actuation with optional TTL control and mechanical indicators. Temperature range is -25°C to +65°C, with an extended option of -45°C to +85°C. Mounting is via two 3 mm or two 2 mm through-holes.
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.
| kTB Solutions | |
|---|---|
| Product Category | RF Switches |
| Product Number | NMS2KT |
| Product Name | RF Coaxial Switches |
| Frequency Range | 0.0 to 40000 MHz |