kTB Solutions Waveguide Switches NWSD-112

Description
kTB Solutions supplies waveguide switches work at 3.95~110GHz, the waveguide port covers WR-187 to WR-10. We provide standard high performance switches.
Request a Quote
Description
kTB Solutions supplies waveguide switches work at 3.95~110GHz, the waveguide port covers WR-187 to WR-10. We provide standard high performance switches.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NWSD-112 is a DPDT waveguide switch designed for operation in the 7.05~10 GHz frequency range with WR-112 interfaces. It features a maximum insertion loss of 0.05 dB, a maximum VSWR of 1.08, and a minimum isolation of 60 dB. The switch operates on 24 VDC with a current draw of 1.2 A and has a switching time of 60 ms. It supports TTL control logic with built-in indicators, and is rated for an operating temperature range of -40 to +85 ℃, with an extended range of -55 to +85 ℃. The device has an operational life of 0.1 million cycles. The mechanical interface conforms to WR-112 standards.

Datasheet Summary
Powered by GS/AI

The NWSD-112 is a DPDT waveguide switch designed for operation in the 7.05~10 GHz frequency range with WR-112 interfaces. It features a maximum insertion loss of 0.05 dB, a maximum VSWR of 1.08, and a minimum isolation of 60 dB. The switch operates on 24 VDC with a current draw of 1.2 A and has a switching time of 60 ms. It supports TTL control logic with built-in indicators, and is rated for an operating temperature range of -40 to +85 ℃, with an extended range of -55 to +85 ℃. The device has an operational life of 0.1 million cycles. The mechanical interface conforms to WR-112 standards.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Switches - NWSD-112 - kTB Solutions
San Jose, CA, United States
Waveguide Switches
NWSD-112
Waveguide Switches NWSD-112
kTB Solutions supplies waveguide switches work at 3.95~110GHz, the waveguide port covers WR-187 to WR-10. We provide standard high performance switches.

kTB Solutions supplies waveguide switches work at 3.95~110GHz, the waveguide port covers WR-187 to WR-10. We provide standard high performance switches.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Switches
Product Number NWSD-112
Product Name Waveguide Switches
Frequency Range 7050 to 10000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS22 - kTB Solutions
Specs
Frequency Range 0.0 to 50000 MHz
Type Single Pole Double Throw; SPDT
View Details
RF Coaxial Switches - NMS2S-22-2 - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 22000 MHz
Type Single Pole Double Throw; SPDT
View Details
RF Coaxial Switches - NMS62T - kTB Solutions
Specs
Frequency Range 0.0 to 50000 MHz
Type SP3T~SP6T(Terminated)
View Details
RF Coaxial Switches - NMSD2KH - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type Double Pole Double Throw; DPDT
View Details