The NMS2F&B is a DC to 3 GHz, 75Ω SPDT coaxial switch designed for wireless, transmitter, laboratory test, and radar applications. It features a break-before-make switching sequence, 5 ms maximum switching time, and an operational life of 1,000,000 cycles. It operates on 12 VDC/50 mA (24 VDC optional), with a power handling of 1 W CW. Insertion loss is 0.4 dB at DC to 1 GHz, 0.5 dB at 1 to 2 GHz, and 0.8 dB at 2 to 3 GHz, with isolation of 60 dB, 45 dB, and 35 dB respectively. VSWR is 1.4, 1.6, and 1.7 across those bands. It uses F-female and BNC-female RF connectors, mounts via two Φ2.6 mm through-holes, and operates from -30°C to +75°C.
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.
| kTB Solutions | |
|---|---|
| Product Category | RF Switches |
| Product Number | NMS2F&B |
| Product Name | RF Coaxial Switches |
| Connector | BNC; Type F |