Skyworks Solutions, Inc. 5 MHz to 1.5 GHz Ultra-High-Linearity SP6T 75 Ω Switch SKY13642-485LF

Description
Please note: SKY13642-485LF is being discontinued and is not recommended for new designs. The SKY13642-485LF is a single pole, six-throw (SP6T) 75 Ω switch. The high-linearity performance and low insertion loss of the SKY13642-485LF meet the most stringent requirements of DOCSIS 3.1 applications. The SKY13642-485LF is a "reflective short" on the isolated port. Switching is controlled by three CMOS/TTL-compatible control voltage inputs (V1, V2, and V3). Depending on the logic voltage level applied to the control pins, the RFC pin is connected to one of six switched RF outputs (RF1 to RF6) using a low insertion loss path, while the paths between the RFC pin and the other RF pins are in a high-isolation state. No external blocking capacitors are required on the RF paths unless VDC is externally applied. The SKY13642-485LF is manufactured in a compact, 14-pin 2.0 x 2.0 mm, Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet
Description
Please note: SKY13642-485LF is being discontinued and is not recommended for new designs. The SKY13642-485LF is a single pole, six-throw (SP6T) 75 Ω switch. The high-linearity performance and low insertion loss of the SKY13642-485LF meet the most stringent requirements of DOCSIS 3.1 applications. The SKY13642-485LF is a "reflective short" on the isolated port. Switching is controlled by three CMOS/TTL-compatible control voltage inputs (V1, V2, and V3). Depending on the logic voltage level applied to the control pins, the RFC pin is connected to one of six switched RF outputs (RF1 to RF6) using a low insertion loss path, while the paths between the RFC pin and the other RF pins are in a high-isolation state. No external blocking capacitors are required on the RF paths unless VDC is externally applied. The SKY13642-485LF is manufactured in a compact, 14-pin 2.0 x 2.0 mm, Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 MHz to 1.5 GHz Ultra-High-Linearity SP6T 75 Ω Switch - SKY13642-485LF - Skyworks Solutions, Inc.
Irvine, CA, United States
5 MHz to 1.5 GHz Ultra-High-Linearity SP6T 75 Ω Switch
SKY13642-485LF
5 MHz to 1.5 GHz Ultra-High-Linearity SP6T 75 Ω Switch SKY13642-485LF
Please note: SKY13642-485LF is being discontinued and is not recommended for new designs. The SKY13642-485LF is a single pole, six-throw (SP6T) 75 Ω switch. The high-linearity performance and low insertion loss of the SKY13642-485LF meet the most stringent requirements of DOCSIS 3.1 applications. The SKY13642-485LF is a "reflective short" on the isolated port. Switching is controlled by three CMOS/TTL-compatible control voltage inputs (V1, V2, and V3). Depending on the logic voltage level applied to the control pins, the RFC pin is connected to one of six switched RF outputs (RF1 to RF6) using a low insertion loss path, while the paths between the RFC pin and the other RF pins are in a high-isolation state. No external blocking capacitors are required on the RF paths unless VDC is externally applied. The SKY13642-485LF is manufactured in a compact, 14-pin 2.0 x 2.0 mm, Quad Flat No-Lead (QFN) package.

Please note: SKY13642-485LF is being discontinued and is not recommended for new designs.

The SKY13642-485LF is a single pole, six-throw (SP6T) 75 Ω switch. The high-linearity performance and low insertion loss of the SKY13642-485LF meet the most stringent requirements of DOCSIS 3.1 applications.
The SKY13642-485LF is a "reflective short" on the isolated port. Switching is controlled by three CMOS/TTL-compatible control voltage inputs (V1, V2, and V3). Depending on the logic voltage level applied to the control pins, the RFC pin is connected to one of six switched RF outputs (RF1 to RF6) using a low insertion loss path, while the paths between the RFC pin and the other RF pins are in a high-isolation state. No external blocking capacitors are required on the RF paths unless VDC is externally applied.
The SKY13642-485LF is manufactured in a compact, 14-pin 2.0 x 2.0 mm, Quad Flat No-Lead (QFN) package.

Supplier's Site
RF Switches - SKY13642-485LF-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP6T 75Ohm 14-QFN (2x2)

RF Switch IC General Purpose SP6T 75Ohm 14-QFN (2x2)

Buy Now Datasheet
RF/IF and RFID - RF Switches - 1235872-SKY13642-485LF - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Switches
1235872-SKY13642-485LF
RF/IF and RFID - RF Switches 1235872-SKY13642-485LF
Win Source Part Number: 1235872-SKY13642-485 LF Category: RF/IF and RFID>RF Switches Features: DC Blocked Package: Bulk Standard Package: 1 Impedance: 75Ohm Test Frequency: 1.5GHz Frequency Range: 5MHz ~ 1.5GHz Insertion Loss: 0.45dB Isolation: 28dB Circuit: SP6T Topology: Reflective RF Type: General Purpose Voltage - Supply: 2.5V ~ 4.8V Package / Case: 14-QFN Supplier Device Package: 14-QFN (2x2) ECCN: OBSOLETE Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Skyworks Solutions Inc. Product Status: Obsolete

Win Source Part Number: 1235872-SKY13642-485LF
Category: RF/IF and RFID>RF Switches
Features: DC Blocked
Package: Bulk
Standard Package: 1
Impedance: 75Ohm
Test Frequency: 1.5GHz
Frequency Range: 5MHz ~ 1.5GHz
Insertion Loss: 0.45dB
Isolation: 28dB
Circuit: SP6T
Topology: Reflective
RF Type: General Purpose
Voltage - Supply: 2.5V ~ 4.8V
Package / Case: 14-QFN
Supplier Device Package: 14-QFN (2x2)
ECCN: OBSOLETE
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Skyworks Solutions Inc.
Product Status: Obsolete

Buy Now Datasheet
RF Switches - SKY13642-485LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13642-485LF
RF Switches SKY13642-485LF
RF Switch IC General Purpose SP6T 75Ohm 14-QFN (2x2)

RF Switch IC General Purpose SP6T 75Ohm 14-QFN (2x2)

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Switches
SKY13642-485LF
RF and Wireless - RF Switches SKY13642-485LF
IC RF SWITCH SP6T 1.5GHZ 14QFN

IC RF SWITCH SP6T 1.5GHZ 14QFN

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Win Source Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches RF Switches RF Switches RF Switches
Product Number SKY13642-485LF SKY13642-485LF-ND 1235872-SKY13642-485LF SKY13642-485LF SKY13642-485LF
Product Name 5 MHz to 1.5 GHz Ultra-High-Linearity SP6T 75 Ω Switch RF Switches RF/IF and RFID - RF Switches RF Switches RF and Wireless - RF Switches
Package Type Surface Mount; QFN, 14L Surface Mount; 14-UFQFN
Frequency Range 5 to 1500 MHz 5 to 1500 MHz 5 to 1500 MHz 5 to 1500 MHz
Type SP6T SP6T
Insertion Loss 0.4500 dB 0.4500 dB 0.4500 dB
Unlock Full Specs
to access all available technical data

Similar Products

pHEMT GaAs IC High Linearity 3 V Control SPDT Switch 0.1–2.5 GHz - AS193-73LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; SOT-23, 6L
Frequency Range 100 to 2500 MHz
Isolation 17 to 30 dB
View Details
5 suppliers