RF Switch IC General Purpose SPDT 50Ohm
IC RF SWITCH SPDT 40GHZ
RF Switch IC General Purpose SPDT 50Ohm
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | 2201-R585812300-ND | R585812300 | R585812300 |
| Product Name | RF Switches | RF and Wireless - RF Switches | RF Switches |
| Package Type | Module, SMA Connectors | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Frequency Range | 0.0 to 40000 MHz | 0.0 to 40000 MHz | 0.0 to 40000 MHz |
| Insertion Loss | 0.8000 dB | 0.8000 dB | 0.8000 dB |