Crane Aerospace & Electronics Switches and Switch Matrices 1-2GHZ SWITCH MATRIX SYSTEM

Description
Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 2,000 Isolation (dB) Min | 40 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 2,000 Isolation (dB) Min | 40 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1-2 GHz Switch Matrix System is a signal routing solution for satellite communications ground stations, designed to route signals between up/down-converters and modems. It features separate transmit and receive paths, with receive gain of 20.5 ± 2.5 dB and transmit gain of -32.5 ± 2.5 dB. The system provides a minimum input 3rd order intercept point of +43 dBm and output intercept point of +34 dBm, with isolation of at least 40 dB and VSWR of 1.5:1 max on all ports. Noise figure is 25 dB typical for receive and 38 dB max for transmit in a 12x48 configuration. It is housed in a 19-inch rack, 36 inches deep, scalable from 2 to 8 racks depending on configuration. Control is via front panel keypad and remote TCP/IP, with dual 120 VAC single-phase power input.

Datasheet Summary
Powered by GS/AI

The 1-2 GHz Switch Matrix System is a signal routing solution for satellite communications ground stations, designed to route signals between up/down-converters and modems. It features separate transmit and receive paths, with receive gain of 20.5 ± 2.5 dB and transmit gain of -32.5 ± 2.5 dB. The system provides a minimum input 3rd order intercept point of +43 dBm and output intercept point of +34 dBm, with isolation of at least 40 dB and VSWR of 1.5:1 max on all ports. Noise figure is 25 dB typical for receive and 38 dB max for transmit in a 12x48 configuration. It is housed in a 19-inch rack, 36 inches deep, scalable from 2 to 8 racks depending on configuration. Control is via front panel keypad and remote TCP/IP, with dual 120 VAC single-phase power input.

Suppliers

Company
Product
Description
Supplier Links
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Lynnwood, WA, United States
Switches and Switch Matrices
1-2GHZ SWITCH MATRIX SYSTEM
Switches and Switch Matrices 1-2GHZ SWITCH MATRIX SYSTEM
Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 2,000 Isolation (dB) Min | 40 Environmental Screening | Catalogue, Mil-screened
  • Frequency Min (MHz) | 1,000
  • Frequency Max (MHz) | 2,000
  • Isolation (dB) Min | 40
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Switches
Product Number 1-2GHZ SWITCH MATRIX SYSTEM
Product Name Switches and Switch Matrices
Frequency Range 1000 to 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details