Radiall RF Coaxial Switch R585473240

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R585473240 is an RF switch from Quarktwin Technology Ltd., designed for applications requiring a frequency range of 0 to 18 GHz with a 50 Ohm impedance. It features a maximum VSWR of 1.20 to 1.50 across different frequency bands, and an insertion loss ranging from 0.20 dB to 0.50 dB depending on the frequency. The switch can handle average power levels of up to 240 W at DC to 3 GHz, decreasing to 100 W at 12.4 to 18 GHz. This model operates with a normally open actuator and requires a nominal current of 102 mA at a voltage of 28V (with a range of 24 to 30V). It is equipped with SMA female connectors and is rated for a lifespan of 2 million cycles, with a switching time of less than 10 ms. The device is splashproof and can operate in temperatures ranging from -40°C to +85°C, with a storage temperature range of -55°C to +85°C. Engineers considering this RF switch should evaluate its specifications against their project requirements, particularly in terms of frequency range, power handling, and environmental conditions.

Datasheet Summary
Powered by GS/AI

The R585473240 is an RF switch from Quarktwin Technology Ltd., designed for applications requiring a frequency range of 0 to 18 GHz with a 50 Ohm impedance. It features a maximum VSWR of 1.20 to 1.50 across different frequency bands, and an insertion loss ranging from 0.20 dB to 0.50 dB depending on the frequency. The switch can handle average power levels of up to 240 W at DC to 3 GHz, decreasing to 100 W at 12.4 to 18 GHz. This model operates with a normally open actuator and requires a nominal current of 102 mA at a voltage of 28V (with a range of 24 to 30V). It is equipped with SMA female connectors and is rated for a lifespan of 2 million cycles, with a switching time of less than 10 ms. The device is splashproof and can operate in temperatures ranging from -40°C to +85°C, with a storage temperature range of -55°C to +85°C. Engineers considering this RF switch should evaluate its specifications against their project requirements, particularly in terms of frequency range, power handling, and environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R585473240 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R585473240
RF Coaxial Switch R585473240
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R585473240-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SPDT 50Ohm

RF Switch IC General Purpose SPDT 50Ohm

Buy Now Datasheet
RF Switches - R585473240 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R585473240
RF Switches R585473240
RF Switch IC General Purpose SPDT 50Ohm

RF Switch IC General Purpose SPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number R585473240 2201-R585473240-ND R585473240
Product Name RF Coaxial Switch RF Switches RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5183A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-1SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
0.05 - 10 GHz High Isolation SP4T Switch - QPC6122 - Qorvo
Specs
Package Type SMT LGA Package
Frequency Range 50 to 10000 MHz
Insertion Loss 0.8000 dB
View Details
RF Coaxial Switches - NMS8E - kTB Solutions
Specs
Frequency Range 0.0 to 8000 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details