Qorvo 0.05 - 10 GHz High Isolation SP4T Switch QPC6122

Description
The Qorvo QPC6122 is a Silicon on Insulator (SOI) Single-Pole Double- Throw (SPDT) high isolation absorptive switch designed for uses in cellular, 5G, and other high performance communication systems. It offers excellent linearity, fast switching and high power handling capability. The design is non-reflective as such the RF1, and RF2 ports are terminated with 50 Ω load(s) in the non-throw or OFF state. QPC6122 is JEDEC standard 1.2V, 1.5V and 1.8V positive control logics selectable. The QPC6122 is packaged in a RoHS-compliant, compact 2x2mm 12 lead surface-mount leadless package. The switch module is targeted for mMIMO, Macro radios for DPD feedback path and calibration paths.
Request a Quote Datasheet
Description
The Qorvo QPC6122 is a Silicon on Insulator (SOI) Single-Pole Double- Throw (SPDT) high isolation absorptive switch designed for uses in cellular, 5G, and other high performance communication systems. It offers excellent linearity, fast switching and high power handling capability. The design is non-reflective as such the RF1, and RF2 ports are terminated with 50 Ω load(s) in the non-throw or OFF state. QPC6122 is JEDEC standard 1.2V, 1.5V and 1.8V positive control logics selectable. The QPC6122 is packaged in a RoHS-compliant, compact 2x2mm 12 lead surface-mount leadless package. The switch module is targeted for mMIMO, Macro radios for DPD feedback path and calibration paths.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.05 - 10 GHz High Isolation SP4T Switch - QPC6122 - Qorvo
Greensboro, NC, United States
0.05 - 10 GHz High Isolation SP4T Switch
QPC6122
0.05 - 10 GHz High Isolation SP4T Switch QPC6122
The Qorvo QPC6122 is a Silicon on Insulator (SOI) Single-Pole Double- Throw (SPDT) high isolation absorptive switch designed for uses in cellular, 5G, and other high performance communication systems. It offers excellent linearity, fast switching and high power handling capability. The design is non-reflective as such the RF1, and RF2 ports are terminated with 50 Ω load(s) in the non-throw or OFF state. QPC6122 is JEDEC standard 1.2V, 1.5V and 1.8V positive control logics selectable. The QPC6122 is packaged in a RoHS-compliant, compact 2x2mm 12 lead surface-mount leadless package. The switch module is targeted for mMIMO, Macro radios for DPD feedback path and calibration paths.

The Qorvo QPC6122 is a Silicon on Insulator (SOI) Single-Pole Double- Throw (SPDT) high isolation absorptive switch designed for uses in cellular, 5G, and other high performance communication systems. It offers excellent linearity, fast switching and high power handling capability. The design is non-reflective as such the RF1, and RF2 ports are terminated with 50 Ω load(s) in the non-throw or OFF state. QPC6122 is JEDEC standard 1.2V, 1.5V and 1.8V positive control logics selectable.

The QPC6122 is packaged in a RoHS-compliant, compact 2x2mm 12 lead surface-mount leadless package. The switch module is targeted for mMIMO, Macro radios for DPD feedback path and calibration paths.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Switches
Product Number QPC6122
Product Name 0.05 - 10 GHz High Isolation SP4T Switch
Package Type SMT LGA Package
Frequency Range 50 to 10000 MHz
Insertion Loss 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC6324TR13TR-ND - DigiKey
Specs
Package Type Surface Mount; 20-VFQFN Exposed Pad
Operating Temperature -40 to 110 C (-40 to 230 F)
Frequency Range 5 to 6000 MHz
View Details
RF Switches - 2312-QM11022TR13-5KTR-ND - DigiKey
Specs
Package Type Surface Mount; 10-SMD, No Lead
Operating Temperature -30 to 90 C (-22 to 194 F)
Frequency Range 600 to 6000 MHz
View Details
RF Switches - 2312-QPC4270TR7TR-ND - DigiKey
Specs
Package Type Surface Mount; 6-VDFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 1 to 3300 MHz
View Details