Radiall RF Switches R585422500

Description
RF Switch IC General Purpose SPDT 50Ohm
Datasheet
Description
RF Switch IC General Purpose SPDT 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - R585422500 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R585422500
RF Switches R585422500
RF Switch IC General Purpose SPDT 50Ohm

RF Switch IC General Purpose SPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number R585422500
Product Name RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Switches - NWSD-137 - kTB Solutions
Specs
Frequency Range 5850 to 8200 MHz
Type Double Pole Double Throw; DPDT
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
Bi-Phase, Plug-in Pin Diode Switch, 100 - 2000 MHz, 50Ω - PAS-2000+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details