kTB Solutions RF Coaxial Switches NMSD22

Description
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.
Request a Quote
Description
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NMSD22 is a DPDT coaxial switch for DC to 50 GHz applications, with 50 Ω impedance and 2.4 mm female connectors. It measures 32 × 32 × 62 mm and mounts via four 4 mm through-holes. Insertion loss ranges from 0.3 dB at DC-6 GHz to 1.0 dB at 40-50 GHz; isolation drops from 70 dB to 45 dB. VSWR increases from 1.3 to 2.0 over the frequency range. Switching time is 15 ms max, with 2 million cycle life. It operates on +12 V, +24 V, or +28 V with failsafe or latching options. Operating temperature is -25 °C to +65 °C, extendable to -45 °C to +85 °C. It meets 20-2000 Hz, 10 GRMS vibration and 30 G shock standards.

Datasheet Summary
Powered by GS/AI

The NMSD22 is a DPDT coaxial switch for DC to 50 GHz applications, with 50 Ω impedance and 2.4 mm female connectors. It measures 32 × 32 × 62 mm and mounts via four 4 mm through-holes. Insertion loss ranges from 0.3 dB at DC-6 GHz to 1.0 dB at 40-50 GHz; isolation drops from 70 dB to 45 dB. VSWR increases from 1.3 to 2.0 over the frequency range. Switching time is 15 ms max, with 2 million cycle life. It operates on +12 V, +24 V, or +28 V with failsafe or latching options. Operating temperature is -25 °C to +65 °C, extendable to -45 °C to +85 °C. It meets 20-2000 Hz, 10 GRMS vibration and 30 G shock standards.

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switches - NMSD22 - kTB Solutions
San Jose, CA, United States
RF Coaxial Switches
NMSD22
RF Coaxial Switches NMSD22
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.

kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Switches
Product Number NMSD22
Product Name RF Coaxial Switches
Frequency Range 0.0 to 50000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Switches - NWSD-112 - kTB Solutions
Specs
Frequency Range 7050 to 10000 MHz
Type Double Pole Double Throw; DPDT
View Details
RF Coaxial Switches - NMS2S-22-2 - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 22000 MHz
Type Single Pole Double Throw; SPDT
View Details
RF Coaxial Switches - NMS6T - kTB Solutions
Specs
Connector TNC
Frequency Range 0.0 to 16000 MHz
Type SP3T~SP6T
View Details
RF Coaxial Switches - NMS2STH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Double Throw; SPDT(Terminated)
View Details