Radiall RF Coaxial Switch R577F63017

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R577F63017 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R577F63017
RF Coaxial Switch R577F63017
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R577F63017-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet
RF Switches - R577F63017 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R577F63017
RF Switches R577F63017
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number R577F63017 2201-R577F63017-ND R577F63017
Product Name RF Coaxial Switch RF Switches RF Switches
Package Type Module, SMA Connectors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 26500 MHz 0.0 to 26500 MHz
Insertion Loss 0.7000 dB 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5184A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP2TA-18XL+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Frequency Range 18000 MHz
Insertion Loss 0.1000 to 0.5000 dB
View Details
2 suppliers
RF Switches - 2312-TQP4M0008CT-ND - DigiKey
Specs
Package Type Surface Mount; 6-VFDFN Exposed Pad
Operating Temperature -40 to 95 C (-40 to 203 F)
Frequency Range 100 to 6000 MHz
View Details
RF Coaxial Switches - NMS10S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP9T~SP10T
View Details