100-6000 MHZ LOW LOSS REF SPDT S
100-6000 MHZ LOW LOSS REF SPDT S
100-6000 MHZ LOW LOSS REF SPDT S
| DigiKey | |
|---|---|
| Product Category | RF Switches |
| Product Number | 2312-TQP4M0008DKR-ND |
| Product Name | RF Switches |
| Package Type | Surface Mount; 6-VFDFN Exposed Pad |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Frequency Range | 100 to 6000 MHz |