Radiall RF Switches R577842107

Description
RF Switch IC General Purpose DPDT 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose DPDT 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R577842107-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R577842107 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R577842107
RF Coaxial Switch R577842107
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R577842107 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R577842107
RF Switches R577842107
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2201-R577842107-ND R577842107 R577842107
Product Name RF Switches RF Coaxial Switch RF Switches
Package Type Module, SMA Connectors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 40000 MHz 0.0 to 40000 MHz
Insertion Loss 0.8000 dB 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449754P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
0.1 - 6.0 GHz SP3T/SPDT Wire-Bondable GaAs Die - SKY13434-002 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; Wire bond die
Frequency Range 100 to 6000 MHz
Isolation 24 to 30 dB
View Details
RF Mechanical Switch, 2 x DPDT / Transfer, DC - 12.4 GHz, N - RC-2MTS-12N - Mini-Circuits
Specs
Package Type Connectorized
Connector Type N
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details