Skyworks Solutions, Inc. 0.1 - 6.0 GHz SP3T/SPDT Wire-Bondable GaAs Die SKY13434-002

Description
Please note: SKY13434-002 is being discontinued and is not recommended for new designs.
Request a Quote
Description
Please note: SKY13434-002 is being discontinued and is not recommended for new designs.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.1 - 6.0 GHz SP3T/SPDT Wire-Bondable GaAs Die - SKY13434-002 - Skyworks Solutions, Inc.
Irvine, CA, United States
0.1 - 6.0 GHz SP3T/SPDT Wire-Bondable GaAs Die
SKY13434-002
0.1 - 6.0 GHz SP3T/SPDT Wire-Bondable GaAs Die SKY13434-002
Please note: SKY13434-002 is being discontinued and is not recommended for new designs.

Please note: SKY13434-002 is being discontinued and is not recommended for new designs.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Switches
Product Number SKY13434-002
Product Name 0.1 - 6.0 GHz SP3T/SPDT Wire-Bondable GaAs Die
Package Type Surface Mount; Wire bond die
Unlock Full Specs
to access all available technical data

Similar Products

3A Slew-Rate Controlled Load Switch with Reverse Blocking - SKY84632 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; WLCSP, 6-bump
View Details
0.3 to 3.8 GHz 160 W High-Power SPDT Switch - SKY12255-708LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 20L
Frequency Range 300 to 3800 MHz
Type Single Pole Double Throw; SPDT (R)
View Details
4 suppliers
RF and Microwave Switch - SKY55951-11 - Richardson RFPD
Specs
Package Type MCM
Frequency Range 1164 to 1606 MHz
View Details
0.02 – 6.0 GHz pHEMT GaAs SP3T Switch - SKY13398-000 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; die
Frequency Range 20 to 6000 MHz
Isolation 15 to 27 dB
View Details