Radiall RF Coaxial Switch R577442045

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R577442045 RF switch from Quarktwin Technology Ltd. operates within a frequency range of 0 to 18 GHz and has a 50 Ohm impedance. It features a latching actuator with a nominal current of 320 mA and operates at a voltage of 12V (with a range of 10.2 to 13V). The switch has a maximum insertion loss of 0.20 dB at DC to 3 GHz, increasing to 0.50 dB at 12.4 to 18 GHz, and provides a minimum isolation of 80 dB. Mechanical characteristics include SMA female connectors per MIL-C 39012, a lifespan of 2.5 million cycles, and a switching time of less than 15 ms. The device is designed to be splashproof and weighs less than 100 g. It can operate in temperatures ranging from -40°C to +85°C and can be stored in temperatures from -55°C to +85°C. This product is suitable for applications requiring reliable RF switching in demanding environments.

Datasheet Summary
Powered by GS/AI

The R577442045 RF switch from Quarktwin Technology Ltd. operates within a frequency range of 0 to 18 GHz and has a 50 Ohm impedance. It features a latching actuator with a nominal current of 320 mA and operates at a voltage of 12V (with a range of 10.2 to 13V). The switch has a maximum insertion loss of 0.20 dB at DC to 3 GHz, increasing to 0.50 dB at 12.4 to 18 GHz, and provides a minimum isolation of 80 dB. Mechanical characteristics include SMA female connectors per MIL-C 39012, a lifespan of 2.5 million cycles, and a switching time of less than 15 ms. The device is designed to be splashproof and weighs less than 100 g. It can operate in temperatures ranging from -40°C to +85°C and can be stored in temperatures from -55°C to +85°C. This product is suitable for applications requiring reliable RF switching in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R577442045 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R577442045
RF Coaxial Switch R577442045
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R577442045-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose 50Ohm

RF Switch IC General Purpose 50Ohm

Buy Now Datasheet
RF Switches - R577442045 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R577442045
RF Switches R577442045
RF Switch IC General Purpose 50Ohm

RF Switch IC General Purpose 50Ohm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number R577442045 2201-R577442045-ND R577442045
Product Name RF Coaxial Switch RF Switches RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS2S-18-2 - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 18000 MHz
Type Single Pole Double Throw; SPDT
View Details
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details
0.7 to 2.7 GHz SPDT High Power Switch (Single Bit Control) in a WLCSP Package - SKY13489-001 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; WLCSP, 6-bump
Frequency Range 700 to 2700 MHz
Isolation 32 dB
View Details
3 suppliers
Absorptive SP16T, Solid State Switch, 1 MHz - 8 GHz, 50Ω - USB-1SP16T-83H - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -10 to 60 C (14 to 140 F)
View Details