Skyworks Solutions, Inc. RF Switches SKY13533-11

Description
RF Switch IC CDMA2000, EDGE, GSM, LTE, UMTS DP17T 50Ohm 26-MCM (2.8x3.2)
Description
RF Switch IC CDMA2000, EDGE, GSM, LTE, UMTS DP17T 50Ohm 26-MCM (2.8x3.2)

Suppliers

Company
Product
Description
Supplier Links
RF Switches - SKY13533-11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13533-11
RF Switches SKY13533-11
RF Switch IC CDMA2000, EDGE, GSM, LTE, UMTS DP17T 50Ohm 26-MCM (2.8x3.2)

RF Switch IC CDMA2000, EDGE, GSM, LTE, UMTS DP17T 50Ohm 26-MCM (2.8x3.2)

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number SKY13533-11
Product Name RF Switches
Package Type Surface Mount
Operating Temperature -30 to 90 C (-22 to 194 F)
Frequency Range 600 to 2700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC1030D-ND - DigiKey
Specs
Package Type Surface Mount; Die
Frequency Range 2000 to 18000 MHz
Insertion Loss 1.3 dB
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
RF Coaxial Switches - NMS2F&B-P - kTB Solutions
Specs
Connector BNC; Type F
Frequency Range 0.0 to 3000 MHz
Type Single Pole Double Throw; SPDT
View Details
RF Switches - 2449755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details