DPDT SMA 18GHz Fail 28 Pins without bracket
RF Switch IC General Purpose DPDT 50Ohm
RF Switch IC General Purpose DPDT 50Ohm
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | R577413002 | 2201-R577413002-ND | R577413002 |
| Product Name | RF Coaxial Switch | RF Switches | RF Switches |
| Frequency Range | 18000 MHz | 0.0 to 18000 MHz | 0.0 to 18000 MHz |
| Package Type | Module, SMA Connectors | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 0.5000 dB | 0.5000 dB |