The R577142105 is a DPDT RF switch designed for applications requiring high-frequency performance, operating within a frequency range of 0 to 12.4 GHz. It features a 50 Ohm impedance and supports average power levels of up to 700 W at DC to 1 GHz, decreasing to 200 W at 1 to 2 GHz. The switch exhibits low insertion loss, with a maximum of 0.15 dB at DC to 1 GHz and 0.20 dB at 1 to 2 GHz, while maintaining isolation levels of at least 85 dB. The actuator is latching, requiring a nominal current of 320 mA and operates at a voltage of 12V (with a range of 10.2 to 13V). It includes a 9-pin D-SUB male connector for terminals and has TTL input levels suitable for various control applications. The switch is constructed to be splashproof and has a life expectancy of 2.5 million cycles, with a switching time of less than 15 ms. Operating temperature ranges from -40°C to +85°C, making it suitable for a variety of environmental conditions. The weight of the switch is less than 215 g, and it utilizes N female connectors per MIL-C 39012 standards. This product is ideal for engineers seeking a reliable RF switch for high-frequency applications.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Switch IC General Purpose DPDT 50Ohm
RF Switch IC General Purpose DPDT 50Ohm
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | R577142105 | 2201-R577142105-ND | R577142105 |
| Product Name | RF Coaxial Switch | RF Switches | RF Switches |
| Package Type | Module | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Frequency Range | 0.0 to 12400 MHz | 0.0 to 12400 MHz | |
| Insertion Loss | 0.5000 dB | 0.5000 dB |