Skyworks Solutions, Inc. RF Switches AS204-80LF

Description
RF Switch IC Cellular SP4T 3.5GHz 50Ohm 16-SSOP
Request a Quote Datasheet
Description
RF Switch IC Cellular SP4T 3.5GHz 50Ohm 16-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 863-1008-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1008-2-ND
RF Switches 863-1008-2-ND
RF Switch IC Cellular SP4T 3.5GHz 50Ohm 16-SSOP

RF Switch IC Cellular SP4T 3.5GHz 50Ohm 16-SSOP

Buy Now Datasheet
RF Switches - AS204-80LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
AS204-80LF
RF Switches AS204-80LF
RF Switch IC Cellular SP4T 3.5 GHz 50Ohm 16-SSOP

RF Switch IC Cellular SP4T 3.5 GHz 50Ohm 16-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 863-1008-2-ND AS204-80LF
Product Name RF Switches RF Switches
Package Type Surface Mount; "16-SSOP (0.154"", 3.90mm Width)" Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.3000 to 3500 MHz 0.3000 to 3500 MHz
Insertion Loss 0.9000 dB 0.9000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC2420TR7TR-ND - DigiKey
Specs
Package Type Surface Mount; 12-VFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 20 to 30000 MHz
View Details
RF Coaxial Switches - NMS64 - kTB Solutions
Specs
Frequency Range 0.0 to 6000 MHz
Type SP3T~SP6T
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
Absorptive SP4T, Mechanical Switch, DC - 26500 MHz, 50Ω - RC-2SP4T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details