Radiall RF Switches R577113005LP

Description
RF Switch IC General Purpose DPDT 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose DPDT 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R577113005LP-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet
RF Switches - R577113005LP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R577113005LP
RF Switches R577113005LP
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 2201-R577113005LP-ND R577113005LP
Product Name RF Switches RF Switches
Package Type Module
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Frequency Range 0.0 to 12400 MHz 0.0 to 12400 MHz
Insertion Loss 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-TGS2355-SM-ND - DigiKey
Specs
Package Type Surface Mount; 32-FQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 500 to 6000 MHz
View Details
Waveguide Switches - NWSD-10 - kTB Solutions
Specs
Frequency Range 75000 to 110000 MHz
Type Double Pole Double Throw; DPDT
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω - ZMAS-3 - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details