kTB Solutions Waveguide Switches NWSD-10

Description
kTB Solutions supplies waveguide switches work at 3.95~110GHz, the waveguide port covers WR-187 to WR-10. We provide standard high performance switches.
Request a Quote
Description
kTB Solutions supplies waveguide switches work at 3.95~110GHz, the waveguide port covers WR-187 to WR-10. We provide standard high performance switches.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NWSD-10 is a DPDT waveguide switch designed for operation between 75 and 110 GHz with a WR-10 interface. It features a maximum insertion loss of 0.4 dB, a maximum VSWR of 1.2, and a minimum isolation of 50 dB. The device operates on 24 VDC with a current draw of 1.2 A and has a switching time of 50 ms. It supports TTL control logic and includes visual indicators. The mechanical interface complies with WR-10 standards, and the switch is rated for 0.1 million cycles. Operating temperature ranges from -40 to +85°C, with an extended range of -55 to +85°C. Non-operating temperature extends to +105°C.

Datasheet Summary
Powered by GS/AI

The NWSD-10 is a DPDT waveguide switch designed for operation between 75 and 110 GHz with a WR-10 interface. It features a maximum insertion loss of 0.4 dB, a maximum VSWR of 1.2, and a minimum isolation of 50 dB. The device operates on 24 VDC with a current draw of 1.2 A and has a switching time of 50 ms. It supports TTL control logic and includes visual indicators. The mechanical interface complies with WR-10 standards, and the switch is rated for 0.1 million cycles. Operating temperature ranges from -40 to +85°C, with an extended range of -55 to +85°C. Non-operating temperature extends to +105°C.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Switches - NWSD-10 - kTB Solutions
San Jose, CA, United States
Waveguide Switches
NWSD-10
Waveguide Switches NWSD-10
kTB Solutions supplies waveguide switches work at 3.95~110GHz, the waveguide port covers WR-187 to WR-10. We provide standard high performance switches.

kTB Solutions supplies waveguide switches work at 3.95~110GHz, the waveguide port covers WR-187 to WR-10. We provide standard high performance switches.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Switches
Product Number NWSD-10
Product Name Waveguide Switches
Frequency Range 75000 to 110000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMSD2N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 12400 MHz
Type Double Pole Double Throw; DPDT
View Details
RF Coaxial Switches - NMS2S-18-2 - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 18000 MHz
Type Single Pole Double Throw; SPDT
View Details
RF Coaxial Switches - NMS2N-12.4-2 - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 12400 MHz
Type Single Pole Double Throw; SPDT
View Details
RF Coaxial Switches - NMS8E - kTB Solutions
Specs
Frequency Range 0.0 to 8000 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details