Radiall RF Switches R574J42425

Description
RF Switch IC General Purpose SP4T 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP4T 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R574J42425-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP4T 50Ohm

RF Switch IC General Purpose SP4T 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R574J42425 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R574J42425
RF Coaxial Switch R574J42425
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R574J42425 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574J42425
RF Switches R574J42425
RF Switch IC General Purpose SP4T 50Ohm

RF Switch IC General Purpose SP4T 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2201-R574J42425-ND R574J42425 R574J42425
Product Name RF Switches RF Coaxial Switch RF Switches
Package Type Module
Operating Temperature -25 to 75 C (-13 to 167 F) -25 to 75 C (-13 to 167 F)
Frequency Range 0.0 to 50000 MHz 0.0 to 50000 MHz
Insertion Loss 1.2 dB 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP6T, Mechanical Switch, DC - 12000 MHz, 50Ω - MSP6TA-12+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Insertion Loss 0.1000 to 0.4500 dB
Isolation 100 dB
View Details
2 suppliers
RF ICs - 1908064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Thin qfn
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details
9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details