Radiall RF Switches R574493425

Description
RF Switch IC General Purpose SP4T 50Ohm
Datasheet
Description
RF Switch IC General Purpose SP4T 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - R574493425 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574493425
RF Switches R574493425
RF Switch IC General Purpose SP4T 50Ohm

RF Switch IC General Purpose SP4T 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number R574493425
Product Name RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC6044TR13TR-ND - DigiKey
Specs
Package Type Surface Mount; 24-WFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 5 to 6000 MHz
View Details
RF Coaxial Switches - NMS10SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP9T~SP10T
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
Mechanical Switch Rack (4 x Absorptive SPDT), DC - 18 GHz - ZTRC-4SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details