Qorvo 0.05 - 10GHz Wideband Compact SP4T Switch QPC6188

Description
The Qorvo® QPC6188 is a Silicon on Insulator (SOI) Single-Pole 4- Throw (SP4T) switch designed for uses in cellular, 5G and other high-performance communication systems. It offers a high isolation, symmetric throw ports with excellent linearity and power handling capability. The design is non-reflective as such the RF1, RF2, RF3 and RF4 ports are terminated with 50 Ω load(s) in the non-throw or OFF state. QPC6188 is JEDEC standard 1.2V, 1.5V and 1.8V positive control logics selectable. It incorporates a single pin control to disable the internal Negative Voltage Generator (NVG) by applying a negative voltage of an off-chip external source to the same pin. The QPC6188 is packaged in a RoHS-compliant, compact 3x3mm surface-mount leadless LGA package.
Request a Quote Datasheet
Description
The Qorvo® QPC6188 is a Silicon on Insulator (SOI) Single-Pole 4- Throw (SP4T) switch designed for uses in cellular, 5G and other high-performance communication systems. It offers a high isolation, symmetric throw ports with excellent linearity and power handling capability. The design is non-reflective as such the RF1, RF2, RF3 and RF4 ports are terminated with 50 Ω load(s) in the non-throw or OFF state. QPC6188 is JEDEC standard 1.2V, 1.5V and 1.8V positive control logics selectable. It incorporates a single pin control to disable the internal Negative Voltage Generator (NVG) by applying a negative voltage of an off-chip external source to the same pin. The QPC6188 is packaged in a RoHS-compliant, compact 3x3mm surface-mount leadless LGA package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.05 - 10GHz Wideband Compact SP4T Switch - QPC6188 - Qorvo
Greensboro, NC, United States
0.05 - 10GHz Wideband Compact SP4T Switch
QPC6188
0.05 - 10GHz Wideband Compact SP4T Switch QPC6188
The Qorvo® QPC6188 is a Silicon on Insulator (SOI) Single-Pole 4- Throw (SP4T) switch designed for uses in cellular, 5G and other high-performance communication systems. It offers a high isolation, symmetric throw ports with excellent linearity and power handling capability. The design is non-reflective as such the RF1, RF2, RF3 and RF4 ports are terminated with 50 Ω load(s) in the non-throw or OFF state. QPC6188 is JEDEC standard 1.2V, 1.5V and 1.8V positive control logics selectable. It incorporates a single pin control to disable the internal Negative Voltage Generator (NVG) by applying a negative voltage of an off-chip external source to the same pin. The QPC6188 is packaged in a RoHS-compliant, compact 3x3mm surface-mount leadless LGA package.

The Qorvo® QPC6188 is a Silicon on Insulator (SOI) Single-Pole 4- Throw (SP4T) switch designed for uses in cellular, 5G and other high-performance communication systems. It offers a high isolation, symmetric throw ports with excellent linearity and power handling capability. The design is non-reflective as such the RF1, RF2, RF3 and RF4 ports are terminated with 50 Ω load(s) in the non-throw or OFF state. QPC6188 is JEDEC standard 1.2V, 1.5V and 1.8V positive control logics selectable. It incorporates a single pin control to disable the internal Negative Voltage Generator (NVG) by applying a negative voltage of an off-chip external source to the same pin.

The QPC6188 is packaged in a RoHS-compliant, compact 3x3mm surface-mount leadless LGA package.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Switches
Product Number QPC6188
Product Name 0.05 - 10GHz Wideband Compact SP4T Switch
Package Type SMT LGA Package
Frequency Range 50 to 12000 MHz
Insertion Loss 1 dB
Isolation 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - 1097076 - Richardson RFPD
Specs
Package Type Die
Frequency Range 500 to 6000 MHz
Insertion Loss 0.5000 dB
View Details
RF Switches - 2312-TGS2355-ND - DigiKey
Specs
Package Type Surface Mount; Die
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 500 to 6000 MHz
View Details
RF Switches - 2312-TGS2355-SM-ND - DigiKey
Specs
Package Type Surface Mount; 32-FQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 500 to 6000 MHz
View Details