The NWSD-18 is a DPDT waveguide switch designed for operation between 40 and 60 GHz with a WR-18 interface. It features a maximum insertion loss of 0.2 dB, a maximum VSWR of 1.15, and a minimum isolation of 50 dB. The device operates on 24±2 VDC with a current draw of 1.2 A and has a switching time of 50 ms. It is rated for an operating temperature range of -40 to +85°C, with an extended temperature range of -55 to +85°C. The switch supports TTL control logic and includes indicator outputs, with an operational life of 0.1 million cycles. The mechanical interface is WR-18, and pin assignments include VDC, GND, and indicator connections.
kTB Solutions supplies waveguide switches work at 3.95~110GHz, the waveguide port covers WR-187 to WR-10. We provide standard high performance switches.
| kTB Solutions | |
|---|---|
| Product Category | RF Switches |
| Product Number | NWSD-18 |
| Product Name | Waveguide Switches |
| Frequency Range | 40000 to 60000 MHz |