Radiall RF Switches R574492525

Description
RF Switch IC General Purpose SP5T 50Ohm
Datasheet
Description
RF Switch IC General Purpose SP5T 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - R574492525 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574492525
RF Switches R574492525
RF Switch IC General Purpose SP5T 50Ohm

RF Switch IC General Purpose SP5T 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number R574492525
Product Name RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5504A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Mechanical SP8T Switch, DC-12 GHz, SMA, TTL Control - ZK-MSP8TA-12 - Mini-Circuits
Specs
Control Interface TTL
Frequency Range 12000 MHz
Insertion Loss 0.1500 to 0.8000 dB
View Details
RF Coaxial Switches - NMSD22 - kTB Solutions
Specs
Frequency Range 0.0 to 50000 MHz
Type Double Pole Double Throw; DPDT
View Details
0.6 to 6.0 GHz 4xSPST Shunt MIPI Antenna Tuning Switch in a QFN Package - SKY19256-701LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 10L
Frequency Range 600 to 6000 MHz
Type Single Pole Single Throw; 4xSPST Shunt
View Details