Radiall RF Coaxial Switch R574403285

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R574403285 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R574403285
RF Coaxial Switch R574403285
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R574403285-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP12T 50Ohm

RF Switch IC General Purpose SP12T 50Ohm

Buy Now Datasheet
RF Switches - R574403285 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574403285
RF Switches R574403285
RF Switch IC General Purpose SP12T 50Ohm

RF Switch IC General Purpose SP12T 50Ohm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number R574403285 2201-R574403285-ND R574403285
Product Name RF Coaxial Switch RF Switches RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 12400 MHz 0.0 to 12400 MHz
Insertion Loss 0.6000 dB 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, Solid State Switch, 0.1 - 67 GHz, 50Ω - RCS-1SP2T-A673 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 100 to 67000 MHz
View Details
RF Coaxial Switches - NMS2E - kTB Solutions
Specs
Frequency Range 0.0 to 6000 MHz
Type Single Pole Double Throw; SPDT
View Details
RF Switches - 2449753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details