kTB Solutions RF Coaxial Switches NMS2E

Description
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.
Request a Quote
Description
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NMS2E is a DC to 6 GHz, single-pole double-throw coaxial switch for wireless, transmitter, laboratory, and radar applications. It has a 50 Ω impedance and SC female RF connectors. Insertion loss is 0.2 dB (DC-2 GHz), 0.3 dB (2-4 GHz), and 0.5 dB (4-6 GHz). Isolation is 60 dB or higher, with VSWR up to 1.50. Switching time is 15 ms max, and mechanical life is 1 million cycles. It supports failsafe and latching modes with supply voltages of +12 V, +18 V, +24 V, or +28 V. Operating temperature is -25°C to +65°C, with an extended range of -55°C to +85°C. Vibration tolerance is 10 G RMS (20-2000 Hz), and mechanical shock is 50 G. Pin or D-Sub interface options are available with indicator lights.

Datasheet Summary
Powered by GS/AI

The NMS2E is a DC to 6 GHz, single-pole double-throw coaxial switch for wireless, transmitter, laboratory, and radar applications. It has a 50 Ω impedance and SC female RF connectors. Insertion loss is 0.2 dB (DC-2 GHz), 0.3 dB (2-4 GHz), and 0.5 dB (4-6 GHz). Isolation is 60 dB or higher, with VSWR up to 1.50. Switching time is 15 ms max, and mechanical life is 1 million cycles. It supports failsafe and latching modes with supply voltages of +12 V, +18 V, +24 V, or +28 V. Operating temperature is -25°C to +65°C, with an extended range of -55°C to +85°C. Vibration tolerance is 10 G RMS (20-2000 Hz), and mechanical shock is 50 G. Pin or D-Sub interface options are available with indicator lights.

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switches - NMS2E - kTB Solutions
San Jose, CA, United States
RF Coaxial Switches
NMS2E
RF Coaxial Switches NMS2E
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.

kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Switches
Product Number NMS2E
Product Name RF Coaxial Switches
Frequency Range 0.0 to 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Switches - NWSD-15 - kTB Solutions
Specs
Frequency Range 50000 to 75000 MHz
Type Double Pole Double Throw; DPDT
View Details
RF Coaxial Switches - NMSD3SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type 2P3T
View Details
RF Coaxial Switches - NMSD2K - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type Double Pole Double Throw; DPDT
View Details
RF Coaxial Switches - NMS2F&B - kTB Solutions
Specs
Connector BNC; Type F
Frequency Range 0.0 to 3000 MHz
Type Single Pole Double Throw; SPDT
View Details