Radiall RF Switches R574312225

Description
RF Switch IC General Purpose SP12T 50Ohm
Datasheet
Description
RF Switch IC General Purpose SP12T 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - R574312225 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574312225
RF Switches R574312225
RF Switch IC General Purpose SP12T 50Ohm

RF Switch IC General Purpose SP12T 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number R574312225
Product Name RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz
Insertion Loss 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

5 - 2000 MHz 75 Ohm Absorptive Switch - QPC3024 - Qorvo
Specs
Package Type QFN
Frequency Range 5 to 2000 MHz
Insertion Loss 0.6000 dB
View Details
RF Coaxial Switches - NMS2S-18-2 - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 18000 MHz
Type Single Pole Double Throw; SPDT
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
Mechanical Switch Assembly, 6 x SP6T, DC - 12 GHz, 3U, SMA - ZTM-6SP6T-12 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 12000 MHz
View Details