The R574302425 is a 4-way RF switch designed for applications operating within a frequency range of 0 to 3 GHz, with a characteristic impedance of 50 Ohms. It features a maximum insertion loss of 0.20 dB and a minimum isolation of 80 dB, making it suitable for high-performance RF applications. The switch can handle an average power of 240 W and has a maximum VSWR of 1.20. This model operates with a normally open actuator and requires a nominal current of 250 mA at a voltage of 12V (with a range of 10.2 to 13V). It is equipped with a 25-pin D-SUB male connector for easy integration. The TTL inputs accept high levels from 2.2 to 5.5 V and low levels from 0 to 0.8 V. Mechanically, the switch is designed for durability, rated for 2 million cycles per position, and has a splashproof construction. It operates effectively in a temperature range from -40°C to +85°C and has a storage temperature range of -55°C to +85°C. The weight of the switch is less than 250 g, making it a lightweight option for various applications.
RF Switch IC General Purpose SP4T 50Ohm
RF Switch IC General Purpose SP4T 50Ohm
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Switches | RF Switches |
| Product Number | 2201-R574302425-ND | R574302425 |
| Product Name | RF Switches | RF Switches |
| Package Type | Module | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Frequency Range | 0.0 to 3000 MHz | 0.0 to 3000 MHz |
| Insertion Loss | 0.2000 dB | 0.2000 dB |