Radiall RF Switches R573J22415

Description
SP4T RAMSES 2.4MM 50GHZ LATCHING
Request a Quote Datasheet
Description
SP4T RAMSES 2.4MM 50GHZ LATCHING
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R573J22415-ND - DigiKey
Thief River Falls, MN, United States
SP4T RAMSES 2.4MM 50GHZ LATCHING

SP4T RAMSES 2.4MM 50GHZ LATCHING

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2201-R573J22415-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
Frequency Range 0.0 to 50000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 2580676 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type VQFN
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
0.6 to 2.7 GHz DP14T Switch with MIPI® RFFE Interface - SKY13456-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM
View Details
2 suppliers
Solid-State Switch Assembly, SP64T, 10 - 8500 MHz, 2U, SMA - ZTS-1SP64T-852 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA; Type N
Frequency Range 10 to 8500 MHz
View Details