Skyworks Solutions, Inc. Si83404BAA-IF Isolated Smart Switch Si83404BAA-IF

Description
The Si83404BAA-IF is an isolated smart switch available in the sourcing switch configuration. With a low RON the device can provide high continuous current while demagnetizing an unlimited amount of energy from inductive loads. The Si83404BAA-IF is a 4 channel device integrating safety rated isolation in a compact DFN package. The logic interface is 4 low-power CMOS digital inputs. The Si83404BAA-IF is loaded with protection features to prevent switch damage making it the most rugged and reliable switch on the market. It also provides 8 different diagnostic reports to the MCU, ensuring customers have detailed information about how the switches and their loads are behaving on the other side of the isolation barrier.
Request a Quote
Description
The Si83404BAA-IF is an isolated smart switch available in the sourcing switch configuration. With a low RON the device can provide high continuous current while demagnetizing an unlimited amount of energy from inductive loads. The Si83404BAA-IF is a 4 channel device integrating safety rated isolation in a compact DFN package. The logic interface is 4 low-power CMOS digital inputs. The Si83404BAA-IF is loaded with protection features to prevent switch damage making it the most rugged and reliable switch on the market. It also provides 8 different diagnostic reports to the MCU, ensuring customers have detailed information about how the switches and their loads are behaving on the other side of the isolation barrier.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Si83404BAA-IF Isolated Smart Switch - Si83404BAA-IF - Skyworks Solutions, Inc.
Irvine, CA, United States
Si83404BAA-IF Isolated Smart Switch
Si83404BAA-IF
Si83404BAA-IF Isolated Smart Switch Si83404BAA-IF
The Si83404BAA-IF is an isolated smart switch available in the sourcing switch configuration. With a low RON the device can provide high continuous current while demagnetizing an unlimited amount of energy from inductive loads. The Si83404BAA-IF is a 4 channel device integrating safety rated isolation in a compact DFN package. The logic interface is 4 low-power CMOS digital inputs. The Si83404BAA-IF is loaded with protection features to prevent switch damage making it the most rugged and reliable switch on the market. It also provides 8 different diagnostic reports to the MCU, ensuring customers have detailed information about how the switches and their loads are behaving on the other side of the isolation barrier.

The Si83404BAA-IF is an isolated smart switch available in the sourcing switch configuration. With a low RON the device can provide high continuous current while demagnetizing an unlimited amount of energy from inductive loads. The Si83404BAA-IF is a 4 channel device integrating safety rated isolation in a compact DFN package. The logic interface is 4 low-power CMOS digital inputs. The Si83404BAA-IF is loaded with protection features to prevent switch damage making it the most rugged and reliable switch on the market. It also provides 8 different diagnostic reports to the MCU, ensuring customers have detailed information about how the switches and their loads are behaving on the other side of the isolation barrier.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Switches
Product Number Si83404BAA-IF
Product Name Si83404BAA-IF Isolated Smart Switch
Package Type Surface Mount; 9X9 DFN-32
Unlock Full Specs
to access all available technical data

Similar Products

1.0 to 6.0 GHz SPDT Switch - SKY13585-679LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLPD, 6L
Frequency Range 1000 to 6000 MHz
Isolation 38 dB
View Details
4 suppliers
Si83415BDA-IF Isolated Smart Switch - Si83415BDA-IF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 9X9 DFN-32
Control Interface SPI
Output Channels 1
View Details
Sky5® 2.4 to 8.3 GHz SPDT Switch - SKY59608-711LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLPD, 6L
Frequency Range 2400 to 8300 MHz
Isolation 23 dB
View Details
3 suppliers
20 MHz-6.0 GHz GaAs SPDT Switch - SKY13351-378LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 6L
Frequency Range 20 to 6000 MHz
Isolation 24 to 26 dB
View Details
3 suppliers