Radiall RF Switches R573F22625

Description
RF Switch IC General Purpose SP6T 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP6T 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R573F22625-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP6T 50Ohm

RF Switch IC General Purpose SP6T 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R573F22625 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573F22625
RF Coaxial Switch R573F22625
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R573F22625 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R573F22625
RF Switches R573F22625
RF Switch IC General Purpose SP6T 50Ohm

RF Switch IC General Purpose SP6T 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2201-R573F22625-ND R573F22625 R573F22625
Product Name RF Switches RF Coaxial Switch RF Switches
Package Type Module, SMA Connectors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 26500 MHz 0.0 to 26500 MHz
Insertion Loss 0.7000 dB 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1908083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μmax
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
Absorptive SP6T, Mechanical Switch, DC - 40000 MHz, 50Ω - RC-1SP6T-40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details
0.4 to 2.7 GHz SP4T LTE Transmit/Receive Switch with MIPI RFFE Interface - SKY13560-485LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 14L
Frequency Range 400 to 2700 MHz
Isolation 23 to 34 dB
View Details
4 suppliers