Infineon Technologies AG RF ICs BGSA403ML10E6327XTSA1

Description
Infineon BGSA403ML10E6327XTSA 1
Request a Quote Datasheet
Description
Infineon BGSA403ML10E6327XTSA 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF ICs - 2498626 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2498626
RF ICs 2498626
Infineon BGSA403ML10E6327XTSA 1

Infineon BGSA403ML10E6327XTSA1

Supplier's Site
RF ICs - 2498627 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2498627
RF ICs 2498627
Infineon BGSA403ML10E6327XTSA 1

Infineon BGSA403ML10E6327XTSA1

Supplier's Site
RF ICs - 2498627P - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2498627P
RF ICs 2498627P
Infineon BGSA403ML10E6327XTSA 1

Infineon BGSA403ML10E6327XTSA1

Supplier's Site
RF and Wireless - RF Switches - 1373240-BGSA403ML10E6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Switches
1373240-BGSA403ML10E6327XTSA1
RF and Wireless - RF Switches 1373240-BGSA403ML10E6327XTSA1
Win Source Part Number: 1373240-BGSA403ML10E 6327XTSA1 Category: RF and Wireless - RF Switches Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Package: Tape & Reel Product Status: Active Package / Case: 10-XFQFN Supplier Device Package: PG-TSLP-10-3 Base Product Number: BGSA403 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Circuit: 4 x SPST Frequency Range: 400MHz ~ 7.125GHz

Win Source Part Number: 1373240-BGSA403ML10E6327XTSA1
Category: RF and Wireless - RF Switches
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Infineon Technologies
Package: Tape & Reel
Product Status: Active
Package / Case: 10-XFQFN
Supplier Device Package: PG-TSLP-10-3
Base Product Number: BGSA403
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Circuit: 4 x SPST
Frequency Range: 400MHz ~ 7.125GHz

Buy Now Datasheet
RF Switches - 448-BGSA403ML10E6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC

RF Switch IC

Buy Now Datasheet
RF Switches - 448-BGSA403ML10E6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC

RF Switch IC

Buy Now Datasheet
RF Switches - 448-BGSA403ML10E6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC

RF Switch IC

Buy Now Datasheet
RF Switches - BGSA403ML10E6327XTSA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC 4 x SPST PG-TSLP-10-3

RF Switch IC 4 x SPST PG-TSLP-10-3

Buy Now Datasheet
Rf Switch, 7.125Ghz, Tslp-10 Rohs Compliant Infineon - 28AK6508 - Newark, An Avnet Company
Chicago, IL, United States
Rf Switch, 7.125Ghz, Tslp-10 Rohs Compliant Infineon
28AK6508
Rf Switch, 7.125Ghz, Tslp-10 Rohs Compliant Infineon 28AK6508
RF SWITCH, 7.125GHZ, TSLP-10 ROHS COMPLIANT: YES

RF SWITCH, 7.125GHZ, TSLP-10 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category RF Switches RF Switches RF Switches RF Switches RF Switches
Product Number 2498626 1373240-BGSA403ML10E6327XTSA1 448-BGSA403ML10E6327XTSA1DKR-ND BGSA403ML10E6327XTSA1 28AK6508
Product Name RF ICs RF and Wireless - RF Switches RF Switches RF Switches Rf Switch, 7.125Ghz, Tslp-10 Rohs Compliant Infineon
Package Type TSLP-10 Surface Mount; 10-XFQFN Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC1031D-ND - DigiKey
Specs
Package Type Surface Mount; Die
Frequency Range 2000 to 18000 MHz
Insertion Loss 1.3 dB
View Details
RF Switches - 863-1449-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 6-VFLGA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 100 to 6000 MHz
View Details
2 suppliers
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details