The NMS21T is a terminated SPDT coaxial switch for DC to 110 GHz operation with 50 Ω impedance. It exhibits insertion loss up to 2.5 dB and isolation down to 50 dB across its frequency range, with VSWR up to 2.2. TTL control operates at 3-3.5 V high and 0-0.8 V low, with dual supply options: +12 V (10-15 V) or +24 V (22-28 V). Switching time is 20 ms maximum, and mechanical life is 0.5 million cycles. Maximum average power is 35 W from DC to 20 GHz, reducing to 1 W at 90-110 GHz. It features 1.0 mm female RF connectors and A2004WV-2×02P control interface. Mounting is via two Φ2.2 mm or four Φ3 mm through-holes. Operating temperature ranges from -20 to +70°C, non-operating from -55 to +85°C. It withstands 10 GRMS vibration and 50 G mechanical shock.
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.
| kTB Solutions | |
|---|---|
| Product Category | RF Switches |
| Product Number | NMS21T |
| Product Name | RF Coaxial Switches |
| Frequency Range | 0.0 to 110000 MHz |