Radiall Attenuator - Fixed Coaxial R570V12000

Description
SPDT Ramses 1.85mm 67GHz Failsafe 12Vdc Pins Terminals
Request a Quote Datasheet
Description
SPDT Ramses 1.85mm 67GHz Failsafe 12Vdc Pins Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R570V12000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R570V12000
Attenuator - Fixed Coaxial R570V12000
SPDT Ramses 1.85mm 67GHz Failsafe 12Vdc Pins Terminals

SPDT Ramses 1.85mm 67GHz Failsafe 12Vdc Pins Terminals

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number R570V12000
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W 12.4GHz SMA - UIYCA2AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o2050124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details
Attenuators - 2312-TGL2767-SM-ND - DigiKey
Specs
Attenuation 20 dB
Package Type 14-PowerLFQFN
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details