Mini-Circuits 2.1GHZ 2.5GHZ Rf Power Divider Splitter BP4U+

Description
RF PWR DVDR 2.1GHZ-2.5GHZ 8SOIC Product overview: BP4U+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1GHZ, 2.5GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 2.1GHZ, 2.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-BP4U+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF PWR DVDR 2.1GHZ-2.5GHZ 8SOIC Product overview: BP4U+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1GHZ, 2.5GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 2.1GHZ, 2.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-BP4U+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.1GHZ 2.5GHZ Rf Power Divider Splitter - 851-BP4U+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.1GHZ 2.5GHZ Rf Power Divider Splitter
851-BP4U+
2.1GHZ 2.5GHZ Rf Power Divider Splitter 851-BP4U+
RF PWR DVDR 2.1GHZ-2.5GHZ 8SOIC Product overview: BP4U+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1GHZ, 2.5GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 2.1GHZ, 2.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-BP4U+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 2.1GHZ-2.5GHZ 8SOIC Product overview: BP4U+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1GHZ, 2.5GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 2.1GHZ, 2.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-BP4U+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - BP4U+ - BP4U+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - BP4U+
BP4U+
RF Power Dividers/Splitters - BP4U+ BP4U+
Manufacturer: Mini-Circuits Win Source Part Number: 717953-BP4U+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1720+ Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 717953-BP4U+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1720+
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now
RF Power Dividers/Splitters - BP4U+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
BP4U+
RF Power Dividers/Splitters BP4U+
RF Power Divider 2.1 GHz ~ 2.5 GHz Isolation (Min) 17dB, 1.15 VSWR, 20° Imbalance (Max) 8-SOIC (0.154", 3.90mm Width)

RF Power Divider 2.1 GHz ~ 2.5 GHz Isolation (Min) 17dB, 1.15 VSWR, 20° Imbalance (Max) 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 851-BP4U+ BP4U+ BP4U+
Product Name 2.1GHZ 2.5GHZ Rf Power Divider Splitter RF Power Dividers/Splitters - BP4U+ RF Power Dividers/Splitters
Package Type / Form Factor Tape & Reel (TR) 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Power Dividers 6070240 - 6070240 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 7000.00 to 24000.00 MHz
Insertion Loss 1.25 dB
View Details
4 way Power Divider 2.92 Connectors From 6GHz to 40GHz Rated at 20 Watts (CW) - HRT-PD(6000/40000)-4K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 6000.00 to 40000.00 MHz
Insertion Loss 2.00 dB
View Details
8 Way Power Divider - 5o341301500 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 500.00 to 8000.00 MHz
View Details
Power Splitters/Combiners - WM8PD-2-18-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 8-Way
Package Type / Form Factor Connectorized Module
Frequency 18000.00 MHz
View Details