Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDML-20-10 SQ

Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 9 Frequency Max (MHz) | 11 CW Power (W) | 1 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 2 Isolation (dB) Min | 25 Environmental Screening | Space Qualified
Request a Quote Datasheet
Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 9 Frequency Max (MHz) | 11 CW Power (W) | 1 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 2 Isolation (dB) Min | 25 Environmental Screening | Space Qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDML-20-10 SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDML-20-10 SQ
Power Dividers, Combiners, Hybrids PDML-20-10 SQ
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 9 Frequency Max (MHz) | 11 CW Power (W) | 1 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 2 Isolation (dB) Min | 25 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 9
  • Frequency Max (MHz) | 11
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 0.5
  • Amplitude Balance (dB) Max | 0.2
  • Phase Balance (Deg) Max | 2
  • Isolation (dB) Min | 25
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDML-20-10 SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 9.00 to 11.00 MHz
Insertion Loss 0.50 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDF-4A-100 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 1.00 to 200.00 MHz
Insertion Loss 1.30 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-25R-8.8G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 300.00 to 18000.00 MHz
Insertion Loss 4.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-41M-3G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 2000.00 to 4000.00 MHz
Insertion Loss 0.60 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-52002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 20.00 to 1000.00 MHz
Insertion Loss 1.00 dB
View Details