FPC06077 is an 8 to 12 GHz surface mount directional coupler designed for monitoring incident and reflected power. It features a solder surface mount package with physical dimensions of 0.120 x 0.080 x 0.015 inches (3.048 x 2.032 x 0.381 mm). The coupler has a coupling factor of 23 to 25 dB, directivity of at least 10 dB, insertion loss of 0.3 dB, and return loss of 15 dB. It operates over a temperature range of -55°C to +125°C, maintains frequency stability over temperature, and has a 50 Ω characteristic impedance. Maximum CW input power is 25 W when mounted to a PCB with proper thermal vias and heat sinking. Moisture sensitivity level is MSL1. Termination finish is ENIG with 3-6 µin gold over 50 µin nickel. Maximum assembly process temperature is 250°C.
High frequency directional couplers incorporating DLI's high permittivity ceramic materials. Devices provide small size and minimal performance variation over temperature. Well matched for monitoring incident and reflected power.
Featuring:
RF Directional Coupler General Purpose 8GHz ~ 12GHz 25dB 4-SMD, No Lead
RF DIR COUPLER 8GHZ-12GHZ SMD Product overview: FPC06077 from Knowles Precision is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8GHZ, 12GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 8GHZ, 12GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-FPC06077 can be used for catalog matching and distributor lookup.
RF Directional Coupler General Purpose 8GHz ~ 12GHz 25dB 4-SMD, No Lead
| Knowles | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | FPC06077 | 1761-1030-ND | 850-FPC06077 | FPC06077 |
| Product Name | High Frequency Directional Coupler | RF Directional Coupler | SMD 8GHZ 12GHZ Rf Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount | Surface Mount; 4-SMD, No Lead | 4-SMD, No Lead | |
| Impedance | 50 ohms | |||
| Frequency Range | 8000.00 to 12000.00 MHz | 8000.00 to 12000.00 MHz | 8000.00 to 12000.00 MHz | 8000.00 to 12000.00 MHz |