The 106026530 is a directional coupler for 6.0-26.5 GHz applications with a nominal coupling of 30 ± 1.0 dB and frequency sensitivity of ±0.5 dB. It offers insertion loss less than 0.7 dB, directivity greater than 14 dB, and maximum VSWR of 1.45 on any port. The device handles 20 W average and 3 kW peak input power, features 3.5 mm female connectors, weighs 1.1 ounces, and operates from -54°C to +85°C.
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.
KRYTAR’s latest addition, Model 106026530, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 6.0 to 26.5 GHz in a single, compact and lightweight package.
In addition, Model 106026530 offers superior performance ratings including Nominal Coupling (with respect to output) of 30 dB, ±1.0 dB, and Frequency Sensitivity of ±0.5 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 0.7 dB, Directivity of greater than 14 dB, Maximum VSWR (any port) is 1.45, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with precision 3.5-mm Female Connectors. Optional 3.5-mm Male Connectors are available. The compact package measures just 1.12 inches (L) x 0.53 inches (W) x 0.64 inches (H), and weighs only 1.1 ounce. Operating temperature is -54° to 85° C.
KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications.
KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Couplers |
| Product Number | 106026530 |
| Product Name | Directional Couplers 106026530 |
| RF Coupler Type | Uni-Directional |
| Frequency Range | 6000.00 to 26500.00 MHz |
| Power | 20.00 watts |
| Coupling | 30.00 dB |