Radiall Attenuator - Fixed Coaxial R422103030

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R422103030 attenuator from Quarktwin Technology Ltd. is designed for RF applications with a frequency range of DC to 6 GHz and an impedance of 50 Ohms. It provides a nominal attenuation of 3 dB and features a peak power handling capability of 2000 W at 25°C for short durations, along with an average power rating of 100 W when free air cooled. The device has a low voltage standing wave ratio (V.S.W.R) of 1.25 and a deviation of 0.75 dB. Constructed with a stainless steel body and beryllium copper contacts, the attenuator is plated with gold over nickel phosphorus for enhanced conductivity. It includes TNC connectors compliant with MIL C39012 standards. The operating temperature range is from -55°C to +125°C, making it suitable for various environmental conditions. Weighing approximately 1187.34 g, this attenuator is a robust choice for engineers requiring reliable performance in RF signal attenuation.

Datasheet Summary
Powered by GS/AI

The R422103030 attenuator from Quarktwin Technology Ltd. is designed for RF applications with a frequency range of DC to 6 GHz and an impedance of 50 Ohms. It provides a nominal attenuation of 3 dB and features a peak power handling capability of 2000 W at 25°C for short durations, along with an average power rating of 100 W when free air cooled. The device has a low voltage standing wave ratio (V.S.W.R) of 1.25 and a deviation of 0.75 dB. Constructed with a stainless steel body and beryllium copper contacts, the attenuator is plated with gold over nickel phosphorus for enhanced conductivity. It includes TNC connectors compliant with MIL C39012 standards. The operating temperature range is from -55°C to +125°C, making it suitable for various environmental conditions. Weighing approximately 1187.34 g, this attenuator is a robust choice for engineers requiring reliable performance in RF signal attenuation.

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R422103030 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R422103030
Attenuator - Fixed Coaxial R422103030
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Attenuators - 2201-R422103030-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 6GHz 50 Ohms 100W TNC In-Line Module

RF Attenuators 3dB 0Hz ~ 6GHz 50 Ohms 100W TNC In-Line Module

Buy Now Datasheet
Attenuators - R422103030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R422103030
Attenuators R422103030
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 100W TNC In-Line Module

RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 100W TNC In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number R422103030 2201-R422103030-ND R422103030
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators
Attenuator Type Fixed Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 5W 6GHz SMA - UIYCA5AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o202508N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
0.02 - 15 GHz, SOI 6-Bit Digital Attenuator - QPC5330 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0200 to 15 GHz
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details