5o.com Coaxial Attenuator 5o202508N

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

25W coaxial attenuator for DC-8GHz applications in wireless communication, testing, radar, and satellite systems, with N male-to-female connectors and 50Ω impedance. Available in attenuation values of 3, 6, 10, 20, 30, and 40 dB with tolerances of ±1.0 to ±1.2 dB and maximum VSWR of 1.3. Operating temperature range is -55°C to +125°C. Physical dimensions are 97.0 mm maximum length for 10-40 dB models and 77.0 mm maximum length for 3-6 dB models, with a diameter of 33.0 mm and 53.0 mm respectively. Power derating applies above 25°C ambient temperature. Air cooling is recommended for high-power operation.

Datasheet Summary
Powered by GS/AI

25W coaxial attenuator for DC-8GHz applications in wireless communication, testing, radar, and satellite systems, with N male-to-female connectors and 50Ω impedance. Available in attenuation values of 3, 6, 10, 20, 30, and 40 dB with tolerances of ±1.0 to ±1.2 dB and maximum VSWR of 1.3. Operating temperature range is -55°C to +125°C. Physical dimensions are 97.0 mm maximum length for 10-40 dB models and 77.0 mm maximum length for 3-6 dB models, with a diameter of 33.0 mm and 53.0 mm respectively. Power derating applies above 25°C ambient temperature. Air cooling is recommended for high-power operation.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o202508N - 5o.com
Guangdong, China
Coaxial Attenuator
5o202508N
Coaxial Attenuator 5o202508N
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o202508N
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2010018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o20100265S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o20203N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o205000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details