Radiall Attenuator - Fixed Coaxial R422003040

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R422003040 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R422003040
Attenuator - Fixed Coaxial R422003040
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Attenuators - 2201-R422003040-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 6GHz 50 Ohms 150W Module

RF Attenuators 3dB 0Hz ~ 6GHz 50 Ohms 150W Module

Buy Now Datasheet
Attenuators - R422003040 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R422003040
Attenuators R422003040
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 150W Module

RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 150W Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number R422003040 2201-R422003040-ND R422003040
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators
Attenuator Type Fixed Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-MVA-1000+TR-ND - DigiKey
Specs
Attenuation 11.5 to 13 dB
Package Type 8-SMD, No Lead
View Details
Chip Scale Package MMIC DC - 70 GHz 0dB Attenuator - ATN00-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 2W 18GHz SMA - UIYCA2AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details