Mini-Circuits Attenuators MVA-1000+

Description
VARIABLE ATTN, 50-1000 MHZ, 50
Request a Quote Datasheet
Description
VARIABLE ATTN, 50-1000 MHZ, 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-MVA-1000+TR-ND - DigiKey
Thief River Falls, MN, United States
VARIABLE ATTN, 50-1000 MHZ, 50

VARIABLE ATTN, 50-1000 MHZ, 50

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 3157-MVA-1000+TR-ND
Product Name Attenuators
Attenuation 11.5 to 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 3 GHz
Connectors SMA; SMA
View Details
Coaxial Attenuator - 5o20100124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
95 dB Programmable Attenuator, 1 MHz - 8 GHz - RC4DAT-8G-95 - Mini-Circuits
Specs
Insertion Loss 4.2 dB
VSWR 1.15 to 1.8 :1
Attenuation 0.0 to 95 dB
View Details