Radiall Attenuator - PCB Mount R421420105

Description
SMT Attenuator 20 dB 2.2 GHz 100W
Request a Quote Datasheet
Description
SMT Attenuator 20 dB 2.2 GHz 100W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - PCB Mount - R421420105 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
R421420105
Attenuator - PCB Mount R421420105
SMT Attenuator 20 dB 2.2 GHz 100W

SMT Attenuator 20 dB 2.2 GHz 100W

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number R421420105
Product Name Attenuator - PCB Mount
Frequency 2.2 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o202503S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Attenuators - 3157-DAT-31R5A-PP+DKR-ND - DigiKey
Specs
Attenuation 0.0 to 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
4 suppliers
Digitally Controlled Attenuators - NDA-10-18000-63.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 0.0100 GHz
View Details