Radiall Attenuators R417920118

Description
RF Attenuators 20dB 0Hz ~ 2GHz 50 Ohms 80W TNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 20dB 0Hz ~ 2GHz 50 Ohms 80W TNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R417920118-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 2GHz 50 Ohms 80W TNC In-Line Module

RF Attenuators 20dB 0Hz ~ 2GHz 50 Ohms 80W TNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R417920118 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417920118
Attenuator - Fixed Coaxial R417920118
TNC Attenuator 20 dB 2 GHz 80W

TNC Attenuator 20 dB 2 GHz 80W

Supplier's Site Datasheet
Attenuators - R417920118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417920118
Attenuators R417920118
RF Attenuators 20dB 0 Hz ~ 2 GHz 50 Ohms 80W TNC In-Line Module

RF Attenuators 20dB 0 Hz ~ 2 GHz 50 Ohms 80W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R417920118 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417920118
RF and Wireless - Attenuators R417920118
ATTENUATOR: TNC 20DB 2GHZ 80W 50

ATTENUATOR: TNC 20DB 2GHZ 80W 50

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R417920118-ND R417920118 R417920118 R417920118
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 20 dB 20 dB 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuator Pads - ATN3580-12 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 12 dB
View Details
5 suppliers
Coaxial Attenuator 25W 8GHz N - UIYCA25AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o2020008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details