Mini-Circuits Attenuators FW-15A+

Description
15 DB FIXED ATT, DC - 12000 MHZ
Request a Quote Datasheet
Description
15 DB FIXED ATT, DC - 12000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-FW-15A+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-FW-15A+-ND
Attenuators 3157-FW-15A+-ND
15 DB FIXED ATT, DC - 12000 MHZ

15 DB FIXED ATT, DC - 12000 MHZ

Buy Now Datasheet
RF and Wireless - Attenuators - FW-15A+ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
FW-15A+
RF and Wireless - Attenuators FW-15A+
15 DB FIXED ATT, DC - 12000 MHZ

15 DB FIXED ATT, DC - 12000 MHZ

Supplier's Site
Attenuators - FW-15A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
FW-15A+
Attenuators FW-15A+
RF Attenuators 15dB 0 Hz ~ 12 GHz 50 Ohms 1.4W SMA In-Line Module

RF Attenuators 15dB 0 Hz ~ 12 GHz 50 Ohms 1.4W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 3157-FW-15A+-ND FW-15A+ FW-15A+
Product Name Attenuators RF and Wireless - Attenuators Attenuators
Attenuation 15 dB 15 dB 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 0.5W 3GHz SMA - UIYCA05AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details
Fixed Attenuators - Small Signal -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
Attenuators - 3157-BW-S10W5+-ND - DigiKey
Specs
Attenuation 10 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
3 suppliers
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details