Radiall Attenuators R417720118

Description
RF Attenuators 20dB 0Hz ~ 2GHz 50 Ohms 80W Module
Request a Quote Datasheet
Description
RF Attenuators 20dB 0Hz ~ 2GHz 50 Ohms 80W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R417720118-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 2GHz 50 Ohms 80W Module

RF Attenuators 20dB 0Hz ~ 2GHz 50 Ohms 80W Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R417720118 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417720118
Attenuator - Fixed Coaxial R417720118
N Attenuator 20 dB 2 GHz 80W

N Attenuator 20 dB 2 GHz 80W

Supplier's Site Datasheet
Attenuators - R417720118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417720118
Attenuators R417720118
RF Attenuators 20dB 0 Hz ~ 2 GHz 50 Ohms 80W Module

RF Attenuators 20dB 0 Hz ~ 2 GHz 50 Ohms 80W Module

Buy Now Datasheet
RF and Wireless - Attenuators - R417720118 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417720118
RF and Wireless - Attenuators R417720118
ATTENUATOR: N 20DB 2GHZ 80W 50OH

ATTENUATOR: N 20DB 2GHZ 80W 50OH

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R417720118-ND R417720118 R417720118 R417720118
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 20 dB 20 dB 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ColorConnect Attenuators - AT-292-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
50OHM Attenuator - 852-AA101-80LF - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Frequency 0.5000 to 2.5 GHz
Package Type Tape & Reel (TR)
View Details
4 suppliers
Coaxial Attenuator 5W - UIYCA5AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details