Mini-Circuits 95 dB Programmable Attenuator, 1 MHz - 8 GHz RC4DAT-8G-95PE

Description
Mini-Circuits’ RC4DAT-8G-95PE is a 4-channel programmable attenuator capable of supporting a wide range of signal level control applications from 1 MHz to 8 GHz. All 4 channels can be independently controlled with 0.25 dB attenuation resolution and more than 100 dB isolation between the channels. The dynamic range of each channel is 0 to 95 dB for applications up to 7.2 GHz and 0 to 90 dB up to 8 GHz. The unique attenuation design maintains linear attenuation change per dB, even at the highest attenuation settings. All 4 bi-directional RF channels are housed in a single, compact and rugged package (3.00” x 5.17” x 0.60”) with SMA female connectors on all RF ports. Ethernet (RJ45) with PoE and USB (type C) ports are both included to provide flexible control and DC supply options. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote Datasheet
Description
Mini-Circuits’ RC4DAT-8G-95PE is a 4-channel programmable attenuator capable of supporting a wide range of signal level control applications from 1 MHz to 8 GHz. All 4 channels can be independently controlled with 0.25 dB attenuation resolution and more than 100 dB isolation between the channels. The dynamic range of each channel is 0 to 95 dB for applications up to 7.2 GHz and 0 to 90 dB up to 8 GHz. The unique attenuation design maintains linear attenuation change per dB, even at the highest attenuation settings. All 4 bi-directional RF channels are housed in a single, compact and rugged package (3.00” x 5.17” x 0.60”) with SMA female connectors on all RF ports. Ethernet (RJ45) with PoE and USB (type C) ports are both included to provide flexible control and DC supply options. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
95 dB Programmable Attenuator, 1 MHz - 8 GHz - RC4DAT-8G-95PE - Mini-Circuits
Brooklyn, NY, United States
95 dB Programmable Attenuator, 1 MHz - 8 GHz
RC4DAT-8G-95PE
95 dB Programmable Attenuator, 1 MHz - 8 GHz RC4DAT-8G-95PE
Mini-Circuits’ RC4DAT-8G-95PE is a 4-channel programmable attenuator capable of supporting a wide range of signal level control applications from 1 MHz to 8 GHz. All 4 channels can be independently controlled with 0.25 dB attenuation resolution and more than 100 dB isolation between the channels. The dynamic range of each channel is 0 to 95 dB for applications up to 7.2 GHz and 0 to 90 dB up to 8 GHz. The unique attenuation design maintains linear attenuation change per dB, even at the highest attenuation settings. All 4 bi-directional RF channels are housed in a single, compact and rugged package (3.00” x 5.17” x 0.60”) with SMA female connectors on all RF ports. Ethernet (RJ45) with PoE and USB (type C) ports are both included to provide flexible control and DC supply options. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Mini-Circuits’ RC4DAT-8G-95PE is a 4-channel programmable attenuator capable of supporting a wide range of signal level control applications from 1 MHz to 8 GHz. All 4 channels can be independently controlled with 0.25 dB attenuation resolution and more than 100 dB isolation between the channels. The dynamic range of each channel is 0 to 95 dB for applications up to 7.2 GHz and 0 to 90 dB up to 8 GHz. The unique attenuation design maintains linear attenuation change per dB, even at the highest attenuation settings. All 4 bi-directional RF channels are housed in a single, compact and rugged package (3.00” x 5.17” x 0.60”) with SMA female connectors on all RF ports. Ethernet (RJ45) with PoE and USB (type C) ports are both included to provide flexible control and DC supply options. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Supplier's Site Datasheet
Attenuators - 3157-RC4DAT-8G-95PE-ND - DigiKey
Thief River Falls, MN, United States
95 DB PROG. ATT, 1 MHZ-8 GHZ

95 DB PROG. ATT, 1 MHZ-8 GHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Attenuators RF Attenuators
Product Number RC4DAT-8G-95PE 3157-RC4DAT-8G-95PE-ND
Product Name 95 dB Programmable Attenuator, 1 MHz - 8 GHz Attenuators
Insertion Loss 4.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

60 dB Programmable Attenuator, 1 MHz - 8 GHz - RCDAT-8000-60 - Mini-Circuits
Specs
Insertion Loss 2.7 dB
VSWR 1.25 :1
Attenuation 0.0 to 60 dB
View Details
2 suppliers
WR22 to WR22 Flange Waveguide 20 dB Attenuator Straight 33 - 50 GHz - WR22-ATT-20+ - Mini-Circuits
Specs
Frequency 33 to 50 GHz
VSWR 1.1 :1
Attenuation 19.8 dB
View Details
Attenuators - 3157-UNAT-8A+-ND - DigiKey
Specs
Attenuation 8 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
3 suppliers
3 dB Fixed Attenuator, DC - 65000 MHz, 50Ω - BW-E3-1W653+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 65 GHz
VSWR 1.1 to 1.65 :1
View Details
2 suppliers